Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC6221B122MR XC6221B122MR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056350-XC6221B122MR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.23V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.41V @ 100mA Operating Supply Current: 50μA PSRR: 70dB (1kHz) Protection Features: Over Current, Short Circuit Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056350-XC6221B122MR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.23V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.41V @ 100mA Operating Supply Current: 50μA PSRR: 70dB (1kHz) Protection Features: Over Current, Short Circuit Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC6221B122MR - 056350-XC6221B122MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6221B122MR
056350-XC6221B122MR
PMIC - PMIC - Voltage Regulators - Linear - XC6221B122MR 056350-XC6221B122MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 056350-XC6221B122MR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.23V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.41V @ 100mA Operating Supply Current: 50μA PSRR: 70dB (1kHz) Protection Features: Over Current, Short Circuit Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056350-XC6221B122MR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.23V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.41V @ 100mA
Operating Supply Current: 50μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.2V 0.2A LDO Voltage Regulator IC
699-XC6221B122MR
1.2V 0.2A LDO Voltage Regulator IC 699-XC6221B122MR
IC REG LDO 1.2V 0.2A SOT25 Product overview: XC6221B122MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221B122MR can be used for catalog matching and distributor lookup.

IC REG LDO 1.2V 0.2A SOT25 Product overview: XC6221B122MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221B122MR can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - XC6221B122MR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
XC6221B122MR
Power Supply Chip >> Linear Voltage Regulators (LDO) XC6221B122MR
250mA 70dB@(1kHz) Fixed 1.2V Positive electrode 6V SOT-25-5 Linear Voltage Regulators (LDO) ROHS

250mA 70dB@(1kHz) Fixed 1.2V Positive electrode 6V SOT-25-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - XC6221B122MR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators
XC6221B122MR
Voltage Regulators XC6221B122MR
250mA 70dB@(1kHz) Fixed 1.2V Positive electrode 6V SOT-25-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS

250mA 70dB@(1kHz) Fixed 1.2V Positive electrode 6V SOT-25-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 056350-XC6221B122MR 699-XC6221B122MR XC6221B122MR XC6221B122MR
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC6221B122MR 1.2V 0.2A LDO Voltage Regulator IC Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators
Regulator Type Low Dropout Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; SOT-25 Other; Reel - TR
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3938SEQ - ODG (Origin Data Global)
Specs
Package Type Other; 32-LCC (J-Lead)
VIN 18 to 50 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 2444525P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details