The XC6221B10A7R-G is a low dropout CMOS linear voltage regulator from Quarktwin Technology Ltd. It offers high accuracy and low noise performance, with an output current capability of up to 200mA, and a typical output voltage range of 0.80V to 5.00V in 0.05V increments. The device features a dropout voltage of 80mV at 100mA output current and operates within an input voltage range of 1.6V to 6.0V. This regulator includes a built-in current limiter for short circuit protection and a CE function that allows for low power consumption in standby mode, drawing less than 0.1OºA. The XC6221B10A7R-G is compatible with low ESR ceramic capacitors, requiring a minimum output capacitor of 1.0OºF. It is available in compact packages such as USP-4 and USPN-4, making it suitable for space-constrained applications like smartphones, portable game consoles, and digital cameras. The operating temperature range is -40°C to 85°C, and the product is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6221B10A7R-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |