Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6221A392NR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6221A392NR-G is a low dropout CMOS voltage regulator from Quarktwin Technology Ltd. designed for high accuracy and low noise applications. It supports an output current of up to 200mA, with a typical maximum of 250mA. The output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, and it features a low dropout voltage of 80mV at 100mA output current and 3.0V output voltage. This regulator operates within an input voltage range of 1.6V to 6.0V and consumes only 25OºA of quiescent current, making it suitable for battery-powered devices. The device includes a current limiter for short circuit protection and an auto-discharge function for the output capacitor in standby mode. It is compatible with low ESR ceramic capacitors and is available in compact packages such as USP-4 and USPN-4, allowing for space-efficient designs. The XC6221A392NR-G is ideal for applications in mobile devices, digital cameras, and portable gaming consoles, where low power consumption and high performance are critical. It is also compliant with EU RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The XC6221A392NR-G is a low dropout CMOS voltage regulator from Quarktwin Technology Ltd. designed for high accuracy and low noise applications. It supports an output current of up to 200mA, with a typical maximum of 250mA. The output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, and it features a low dropout voltage of 80mV at 100mA output current and 3.0V output voltage. This regulator operates within an input voltage range of 1.6V to 6.0V and consumes only 25OºA of quiescent current, making it suitable for battery-powered devices. The device includes a current limiter for short circuit protection and an auto-discharge function for the output capacitor in standby mode. It is compatible with low ESR ceramic capacitors and is available in compact packages such as USP-4 and USPN-4, allowing for space-efficient designs. The XC6221A392NR-G is ideal for applications in mobile devices, digital cameras, and portable gaming consoles, where low power consumption and high performance are critical. It is also compliant with EU RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6221A392NR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6221A392NR-G
Voltage Regulators - Linear XC6221A392NR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6221A392NR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3836J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage References - 6977120 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details