Torex Semiconductor, Ltd. 3.3V 0.25A LDO Voltage Regulator IC XC6221A332MR

Description
LDO Regulator Pos 3.3V 0.25A 5-Pin SOT-25 T/R Product overview: XC6221A332MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221A332MR can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 3.3V 0.25A 5-Pin SOT-25 T/R Product overview: XC6221A332MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221A332MR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.25A LDO Voltage Regulator IC
699-XC6221A332MR
3.3V 0.25A LDO Voltage Regulator IC 699-XC6221A332MR
LDO Regulator Pos 3.3V 0.25A 5-Pin SOT-25 T/R Product overview: XC6221A332MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221A332MR can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 0.25A 5-Pin SOT-25 T/R Product overview: XC6221A332MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221A332MR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - XC6221A332MR - 717042-XC6221A332MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6221A332MR
717042-XC6221A332MR
PMIC - PMIC - Voltage Regulators - Linear - XC6221A332MR 717042-XC6221A332MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 717042-XC6221A332MR Family Name: XC6221 Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 09+ Alternative Parts (Cross-Reference): LD2981CM33TR; LD2981ABM33TR; LD2980CM33TR; Introduction Date: February 05, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 717042-XC6221A332MR
Family Name: XC6221
Manufacturer Homepage: www.torex.co.jp
Reference case: SOT23-5
Reference Date Code: 09+
Alternative Parts (Cross-Reference): LD2981CM33TR; LD2981ABM33TR; LD2980CM33TR;
Introduction Date: February 05, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-XC6221A332MR 717042-XC6221A332MR
Product Name 3.3V 0.25A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6221A332MR
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data