The XC6221 series is a high-accuracy, low-noise, low-dropout CMOS LDO regulator with a maximum output current of 200 mA, operating from 1.6 V to 6.0 V and delivering output voltages from 0.80 V to 5.00 V in 0.05 V increments. It consumes 25 μA of standby current and features a dropout voltage of 80 mV at 100 mA output current and 3.0 V output. The XC6221A variant lacks an auto-discharge function and CE pin pull-down resistor. It is available in SOT-25 package and operates from -40 °C to +85 °C with ±2% output voltage accuracy for outputs above 1.50 V. The part is EU RoHS compliant and Pb-free.
Product overview: XC6221A322MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221A322MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6221A322MRN |
| Product Name | LDO Voltage Regulator IC |