Torex Semiconductor, Ltd. PMIC - PMIC - Voltage Regulators - Linear - XC6221A252MR XC6221A252MR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 728471-XC6221A252MR Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 728471-XC6221A252MR Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - XC6221A252MR - 728471-XC6221A252MR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6221A252MR
728471-XC6221A252MR
PMIC - PMIC - Voltage Regulators - Linear - XC6221A252MR 728471-XC6221A252MR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 728471-XC6221A252MR Manufacturer Homepage: www.torex.co.jp Reference case: SOT23-5 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 728471-XC6221A252MR
Manufacturer Homepage: www.torex.co.jp
Reference case: SOT23-5
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-XC6221A252MR
LDO Voltage Regulator IC 699-XC6221A252MR
Product overview: XC6221A252MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221A252MR can be used for catalog matching and distributor lookup.

Product overview: XC6221A252MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6221A252MR can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - XC6221A252MR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators
XC6221A252MR
Voltage Regulators XC6221A252MR
70dB@(1kHz) 250mA Fixed 2.5V Positive electrode 6V SOT-23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS

70dB@(1kHz) 250mA Fixed 2.5V Positive electrode 6V SOT-23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 728471-XC6221A252MR 699-XC6221A252MR XC6221A252MR
Product Name PMIC - PMIC - Voltage Regulators - Linear - XC6221A252MR LDO Voltage Regulator IC Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Power Distribution Switches, Load Drivers - UDN2982LW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 7513106 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details