Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6221A252GR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6221A252GR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6221A252GR-GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6221A252GR-GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6221A252GR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6221A252GR-GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6221A252GR-GDKR-ND
IC REG LINEAR 2.5V 200MA 4-USP

IC REG LINEAR 2.5V 200MA 4-USP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6221A252GR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6221A252GR-GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6221A252GR-GCT-ND
IC REG LINEAR 2.5V 200MA 4-USP

IC REG LINEAR 2.5V 200MA 4-USP

Buy Now Datasheet
Singapore, Singapore
2.5V 200MA Voltage Regulator IC
776-XC6221A252GR-G
2.5V 200MA Voltage Regulator IC 776-XC6221A252GR-G
IC REG LINEAR 2.5V 200MA 4USP Product overview: XC6221A252GR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221A252GR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 200MA 4USP Product overview: XC6221A252GR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221A252GR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6221A252GR-G - 1118978-XC6221A252GR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6221A252GR-G
1118978-XC6221A252GR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6221A252GR-G 1118978-XC6221A252GR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1118978-XC6221A252GR -G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-USP (1.2x1.6) Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.17V @ 100mA Operating Supply Current: 50μA PSRR: 70dB (1kHz) Protection Features: Over Current, Short Circuit Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1118978-XC6221A252GR-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-USP (1.2x1.6)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.17V @ 100mA
Operating Supply Current: 50μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - XC6221A252GR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6221A252GR-G
PMIC - Voltage Regulators - Linear XC6221A252GR-G
IC REG LINEAR 2.5V 200MA 4USP

IC REG LINEAR 2.5V 200MA 4USP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6221A252GR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6221A252GR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6221A252GR-G
IC REG LINEAR 2.5V 200MA 4USP

IC REG LINEAR 2.5V 200MA 4USP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 893-XC6221A252GR-GTR-ND 776-XC6221A252GR-G 1118978-XC6221A252GR-G XC6221A252GR-G XC6221A252GR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6221A252GR-G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 4-UDFN Exposed Pad Other; Tape & Reel (TR) Other; 4-USP (1.2x1.6)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data