Win Source Part Number: 1383886-XC6221A202MR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC6221
Voltage Dropout (Max): 0.195V @ 100mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
IC REG LINEAR 2V 200MA SOT25 Product overview: XC6221A202MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221A202MR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 2V 200MA SOT25
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1383886-XC6221A202MR-G | XC6221A202MR-G-ND | 776-XC6221A202MR-G | XC6221A202MR-G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2V 200MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | |
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |