IC REG LINEAR 1.8V 200MA SOT25 Product overview: XC6221A182MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221A182MR-G can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 036605-XC6221A182MR-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.125V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.21V @ 100mA
Operating Supply Current: 50μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5
IC REG LINEAR 1.8V 200MA SOT25
IC REG LINEAR 1.8V 200MA SOT25
IC REG LINEAR 1.8V 200MA SOT25
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-XC6221A182MR-G | 036605-XC6221A182MR-G | 893-1089-1-ND | XC6221A182MR-G | XC6221A182MR-G | XC6221A182MR-G |
| Product Name | 1.8V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - XC6221A182MR-G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; SOT-25 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | |
| IOUT | 0.2500 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |
| VIN | 6 volts | 6 volts | 6 volts | 6 volts |