Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6221A142MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6221A142MR-G is a low dropout CMOS voltage regulator from Quarktwin Technology Ltd., designed for high accuracy and low noise applications. It supports an output current of up to 200mA, with a typical maximum of 250mA. The output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, and it features a low dropout voltage of 80mV at 100mA output current. The device operates over an input voltage range of 1.6V to 6.0V and consumes a low quiescent current of 25OºA, making it suitable for battery-powered devices. The XC6221A142MR-G includes built-in short circuit protection and a current limiter, enhancing its reliability in various applications. It is compatible with low ESR ceramic capacitors, which aids in output stability. The device also features a CE function for standby operation, reducing power consumption to less than 0.1OºA in standby mode. It is available in compact packages such as USP-4 and USPN-4, facilitating space-efficient designs. This regulator is suitable for use in mobile devices, digital cameras, and other portable electronics.

Datasheet Summary
Powered by GS/AI

The XC6221A142MR-G is a low dropout CMOS voltage regulator from Quarktwin Technology Ltd., designed for high accuracy and low noise applications. It supports an output current of up to 200mA, with a typical maximum of 250mA. The output voltage is adjustable in 0.05V increments within a range of 0.80V to 5.00V, and it features a low dropout voltage of 80mV at 100mA output current. The device operates over an input voltage range of 1.6V to 6.0V and consumes a low quiescent current of 25OºA, making it suitable for battery-powered devices. The XC6221A142MR-G includes built-in short circuit protection and a current limiter, enhancing its reliability in various applications. It is compatible with low ESR ceramic capacitors, which aids in output stability. The device also features a CE function for standby operation, reducing power consumption to less than 0.1OºA in standby mode. It is available in compact packages such as USP-4 and USPN-4, facilitating space-efficient designs. This regulator is suitable for use in mobile devices, digital cameras, and other portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6221A142MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6221A142MR-G
Voltage Regulators - Linear XC6221A142MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6221A142MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922401 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details