The XC6220D38BQR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows it to switch between high-speed and power-saving modes automatically. The output voltage can be selected in increments of 0.05V within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring safe operation under various conditions. An inrush current prevention circuit minimizes voltage fluctuations during startup, enhancing system stability. The XC6220D38BQR-G is compatible with low ESR ceramic capacitors for output stabilization and has a typical power consumption of 8OºA in power-saving mode. It is available in multiple package options, including SOT-25 and SOT-89-5, and is compliant with EU RoHS standards. This product is suitable for applications such as optical disk drives, digital cameras, and audio equipment.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOPFD
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6220D38BQR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |