Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6220D251MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6220D251MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows automatic switching between high-speed and power-saving modes to enhance battery life. The output voltage is adjustable in 0.05V increments within the range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection, thermal shutdown, and an inrush current prevention circuit to minimize voltage fluctuations during startup. It is compatible with low ESR ceramic capacitors for output stabilization and has a typical power consumption of 8OºA in power-saving mode. The XC6220D251MR-G is available in a SOT-25 package and is compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including optical and magnetic disk drives, digital cameras, and audio equipment.

Datasheet Summary
Powered by GS/AI

The XC6220D251MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows automatic switching between high-speed and power-saving modes to enhance battery life. The output voltage is adjustable in 0.05V increments within the range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection, thermal shutdown, and an inrush current prevention circuit to minimize voltage fluctuations during startup. It is compatible with low ESR ceramic capacitors for output stabilization and has a typical power consumption of 8OºA in power-saving mode. The XC6220D251MR-G is available in a SOT-25 package and is compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including optical and magnetic disk drives, digital cameras, and audio equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6220D251MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6220D251MR-G
Voltage Regulators - Linear XC6220D251MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6220D251MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 7122804P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
PMIC - PMIC - Supervisors - BQ24013DRC - 1154107-BQ24013DRC - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details