Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6220D23BMR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6220D23BMR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows it to switch between high-speed and power-saving modes automatically. The output voltage is adjustable in increments of 0.05V within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, which activate under specific conditions to prevent damage. An inrush current prevention circuit is also integrated to minimize voltage fluctuations during startup. The device is compatible with low ESR ceramic capacitors for output stabilization and has a typical power consumption of 8OºA in power-saving mode. The XC6220D23BMR-G is available in multiple package options, including SOT-25, and is compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including optical and magnetic disk drives, digital cameras, and audio equipment.

Datasheet Summary
Powered by GS/AI

The XC6220D23BMR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows it to switch between high-speed and power-saving modes automatically. The output voltage is adjustable in increments of 0.05V within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, which activate under specific conditions to prevent damage. An inrush current prevention circuit is also integrated to minimize voltage fluctuations during startup. The device is compatible with low ESR ceramic capacitors for output stabilization and has a typical power consumption of 8OºA in power-saving mode. The XC6220D23BMR-G is available in multiple package options, including SOT-25, and is compliant with EU RoHS standards, making it an environmentally friendly choice for various applications, including optical and magnetic disk drives, digital cameras, and audio equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6220D23BMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6220D23BMR-G
Voltage Regulators - Linear XC6220D23BMR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6220D23BMR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1904451 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details