Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6220D231QR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOPFD
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOPFD
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6220D231QR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows automatic switching between high-speed and power-saving modes to extend battery life. The output voltage is adjustable in increments of 0.05V within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, which activate under specific conditions to prevent damage. An inrush current prevention circuit minimizes voltage fluctuations during startup, enhancing system stability. The device is compatible with low ESR ceramic capacitors for output stabilization and operates efficiently with a typical power consumption of 8OºA in power-saving mode. The XC6220D231QR-G is available in multiple package options, including SOT-25 and SOT-89-5, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6220D231QR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows automatic switching between high-speed and power-saving modes to extend battery life. The output voltage is adjustable in increments of 0.05V within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, which activate under specific conditions to prevent damage. An inrush current prevention circuit minimizes voltage fluctuations during startup, enhancing system stability. The device is compatible with low ESR ceramic capacitors for output stabilization and operates efficiently with a typical power consumption of 8OºA in power-saving mode. The XC6220D231QR-G is available in multiple package options, including SOT-25 and SOT-89-5, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6220D231QR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6220D231QR-G
Voltage Regulators - Linear XC6220D231QR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOPFD

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOPFD

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6220D231QR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385342P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers