Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6220D15BPR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6220D15BPR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows it to switch between high-speed and power-saving modes automatically. The output voltage is adjustable in increments of 0.05V within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring safe operation under varying conditions. An inrush current prevention circuit minimizes voltage fluctuations during startup, while the CE function allows for reduced power consumption by enabling a standby mode. The XC6220D15BPR-G is compatible with low ESR ceramic capacitors for output stabilization and is available in multiple package types, including SOT-89-5. It is also compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for reliable voltage regulation solutions.

Datasheet Summary
Powered by GS/AI

The XC6220D15BPR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows it to switch between high-speed and power-saving modes automatically. The output voltage is adjustable in increments of 0.05V within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring safe operation under varying conditions. An inrush current prevention circuit minimizes voltage fluctuations during startup, while the CE function allows for reduced power consumption by enabling a standby mode. The XC6220D15BPR-G is compatible with low ESR ceramic capacitors for output stabilization and is available in multiple package types, including SOT-89-5. It is also compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for reliable voltage regulation solutions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6220D15BPR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6220D15BPR-G
Voltage Regulators - Linear XC6220D15BPR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6220D15BPR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage References - 1904436 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details