Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6220D09BQR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 8-SOPFD
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 8-SOPFD
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6220D09BQR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 1A with a low dropout voltage. It features a wide output voltage range from 0.8V to 5.0V, selectable in 0.05V increments, and offers high accuracy of ±1% for output voltages above 2.0V. The device incorporates a Green Operation function that allows it to switch between high-speed and power-saving modes, enhancing battery life. Built-in protection features include overcurrent protection, thermal shutdown, and an inrush current prevention circuit, which minimizes voltage fluctuations during startup. The XC6220D09BQR-G is compatible with low ESR ceramic capacitors for output stabilization and operates within a temperature range of -40°C to 85°C. It is available in multiple package options, including SOT-25 and SOT-89-5, and is compliant with EU RoHS standards. This regulator is suitable for applications such as optical disk drives, digital cameras, and audio equipment.

Datasheet Summary
Powered by GS/AI

The XC6220D09BQR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 1A with a low dropout voltage. It features a wide output voltage range from 0.8V to 5.0V, selectable in 0.05V increments, and offers high accuracy of ±1% for output voltages above 2.0V. The device incorporates a Green Operation function that allows it to switch between high-speed and power-saving modes, enhancing battery life. Built-in protection features include overcurrent protection, thermal shutdown, and an inrush current prevention circuit, which minimizes voltage fluctuations during startup. The XC6220D09BQR-G is compatible with low ESR ceramic capacitors for output stabilization and operates within a temperature range of -40°C to 85°C. It is available in multiple package options, including SOT-25 and SOT-89-5, and is compliant with EU RoHS standards. This regulator is suitable for applications such as optical disk drives, digital cameras, and audio equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6220D09BQR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6220D09BQR-G
Voltage Regulators - Linear XC6220D09BQR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 8-SOPFD

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 8-SOPFD

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6220D09BQR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 7385036 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101QPA - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details