Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6220C341ER-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6220C341ER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows automatic switching between high-speed and power-saving modes to enhance battery life. The output voltage is adjustable in 0.05V increments within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, which activate under specific conditions to prevent damage. An inrush current prevention circuit minimizes voltage fluctuations during startup, and the CE function allows for reduced power consumption by enabling a standby mode. The XC6220C341ER-G is compatible with low ESR ceramic capacitors for output stabilization and is available in multiple package types, including USP-6C, SOT-25, and SOT-89-5, making it versatile for various applications such as optical disk drives, digital cameras, and audio equipment.

Datasheet Summary
Powered by GS/AI

The XC6220C341ER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows automatic switching between high-speed and power-saving modes to enhance battery life. The output voltage is adjustable in 0.05V increments within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, which activate under specific conditions to prevent damage. An inrush current prevention circuit minimizes voltage fluctuations during startup, and the CE function allows for reduced power consumption by enabling a standby mode. The XC6220C341ER-G is compatible with low ESR ceramic capacitors for output stabilization and is available in multiple package types, including USP-6C, SOT-25, and SOT-89-5, making it versatile for various applications such as optical disk drives, digital cameras, and audio equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6220C341ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6220C341ER-G
Voltage Regulators - Linear XC6220C341ER-G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6220C341ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264468 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details