The XC6220C271ER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to deliver a maximum output current of 1A with a low dropout voltage. It features a selectable output voltage range from 0.8V to 5.0V in 0.05V increments, achieved through laser trimming technology. The device incorporates a Green Operation function that allows it to switch between high-speed and power-saving modes, enhancing battery life. Built-in protection features include overcurrent protection, thermal shutdown, and an inrush current prevention circuit, which minimizes voltage fluctuations during startup. The regulator is compatible with low ESR ceramic capacitors for output stabilization. The XC6220C271ER-G is suitable for applications such as optical disk drives, digital cameras, and audio equipment, and is available in multiple package options, including USP-6C, SOT-25, and SOT-89-5. The product is also EU RoHS compliant and environmentally friendly.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-USPC (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6220C271ER-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |