The XC6220C231PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows it to switch between high-speed and power-saving modes automatically. The output voltage is adjustable in increments of 0.05V within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, which activate under specific conditions to prevent damage. An inrush current prevention circuit minimizes voltage fluctuations during startup, enhancing system stability. The device is compatible with low ESR ceramic capacitors for output stabilization and has a CE function that allows for reduced power consumption in standby mode. The XC6220C231PR-G is suitable for various applications, including optical and magnetic disk drives, digital cameras, and audio equipment. It is available in multiple package types, including SOT-89-5, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6220C231PR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |