Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6220C13BPR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6220C13BPR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows automatic switching between high-speed and power-saving modes to enhance battery life. The output voltage is adjustable in 0.05V increments within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, which activate under specific conditions to prevent damage. Additionally, it has an inrush current prevention circuit to minimize voltage fluctuations during startup. The XC6220C13BPR-G is compatible with low ESR ceramic capacitors for output stabilization and has a CE function that allows for reduced power consumption in standby mode. It is suitable for various applications, including optical and magnetic disk drives, digital cameras, and audio equipment.

Datasheet Summary
Powered by GS/AI

The XC6220C13BPR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows automatic switching between high-speed and power-saving modes to enhance battery life. The output voltage is adjustable in 0.05V increments within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, which activate under specific conditions to prevent damage. Additionally, it has an inrush current prevention circuit to minimize voltage fluctuations during startup. The XC6220C13BPR-G is compatible with low ESR ceramic capacitors for output stabilization and has a CE function that allows for reduced power consumption in standby mode. It is suitable for various applications, including optical and magnetic disk drives, digital cameras, and audio equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6220C13BPR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6220C13BPR-G
Voltage Regulators - Linear XC6220C13BPR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6220C13BPR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1922497P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details