The XC6220C10BER-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to deliver a maximum output current of 1A with a low dropout voltage. It features a Green Operation function that allows automatic switching between high-speed and power-saving modes, enhancing battery life. The output voltage is adjustable in increments of 0.05V within a range of 0.8V to 5.0V, achieved through laser trimming technology. The device includes built-in protection features such as overcurrent protection, thermal shutdown, and an inrush current prevention circuit to minimize voltage fluctuations during startup. It is compatible with low ESR ceramic capacitors for output stabilization. The XC6220C10BER-G is suitable for applications including optical disk drives, digital cameras, and audio equipment. The device operates over a temperature range of -40°C to 85°C and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6220C10BER-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |