Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6220B331MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6220B331MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, which enhances battery life, and incorporates a GreenOperation function that allows automatic switching between high-speed and power-saving modes. The output voltage is adjustable in increments of 0.05V within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring reliable operation under various conditions. It is compatible with low ESR ceramic capacitors for output stabilization and has an inrush current prevention circuit to minimize fluctuations during startup. The XC6220B331MR-G is suitable for applications including portable AV equipment, digital cameras, and various drive systems. It is available in a SOT-25 package and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6220B331MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage, which enhances battery life, and incorporates a GreenOperation function that allows automatic switching between high-speed and power-saving modes. The output voltage is adjustable in increments of 0.05V within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring reliable operation under various conditions. It is compatible with low ESR ceramic capacitors for output stabilization and has an inrush current prevention circuit to minimize fluctuations during startup. The XC6220B331MR-G is suitable for applications including portable AV equipment, digital cameras, and various drive systems. It is available in a SOT-25 package and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6220B331MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6220B331MR-G
Voltage Regulators - Linear XC6220B331MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6220B331MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1907821 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2083DBTR-V133 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details