Torex Semiconductor, Ltd. LDO Voltage Regulators XC6220B331ER-G

Description
LDO Voltage Regulators 1A High Speed LDO Regulator with "Green Operation"
Datasheet
Description
LDO Voltage Regulators 1A High Speed LDO Regulator with "Green Operation"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
XC6220B331ER-G
LDO Voltage Regulators XC6220B331ER-G
LDO Voltage Regulators 1A High Speed LDO Regulator with "Green Operation"

LDO Voltage Regulators 1A High Speed LDO Regulator with "Green Operation"

Buy Now Datasheet
Ic, Ldo, 1A, 3.3V, Usp-6C; Output Type Torex - 84R0737 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, 1A, 3.3V, Usp-6C; Output Type Torex
84R0737
Ic, Ldo, 1A, 3.3V, Usp-6C; Output Type Torex 84R0737
IC, LDO, 1A, 3.3V, USP-6C; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; LDO Regulator Case RoHS Compliant: Yes

IC, LDO, 1A, 3.3V, USP-6C; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; LDO Regulator Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number XC6220B331ER-G 84R0737
Product Name LDO Voltage Regulators Ic, Ldo, 1A, 3.3V, Usp-6C; Output Type Torex
Input Voltage 1.6 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details