Win Source Part Number: 1148223-XC6220B301PR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 108 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 18 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC6220
Voltage Dropout (Max): 0.655V @ 1A
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
IC REG LINEAR 3V 1A SOT89-5 Product overview: XC6220B301PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6220B301PR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 1A SOT89-5
IC REG LINEAR 3V 1A SOT89-5
IC REG LINEAR 3V 1A SOT89-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1148223-XC6220B301PR-G | XC6220B301PR-G-ND | 776-XC6220B301PR-G | XC6220B301PR-G | XC6220B301PR-G | XC6220B301PR-G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 1A SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SOT89; Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |