IC, LDO, 1A, 3.0V, SOT-25; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; LDO Regulator Case RoHS Compliant: Yes
LDO Voltage Regulators 1A High Speed LDO Regulator with "Green Operation"
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 84R0736 | XC6220B301MR-G |
| Product Name | Ic, Ldo, 1A, 3.0V, Sot-25; Output Type Torex | LDO Voltage Regulators |
| Input Voltage | 1.6 to 6 volts |