Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1118976-XC6220B281PR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.665V @ 1A
Operating Supply Current: 18μA to 108μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.8V 1A SOT89-5 Product overview: XC6220B281PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6220B281PR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 1A SOT89-5
IC REG LINEAR 2.8V 1A SOT89-5
IC REG LINEAR 2.8V 1A SOT89-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-1126-2-ND | 1118976-XC6220B281PR-G | 776-XC6220B281PR-G | XC6220B281PR-G | XC6220B281PR-G | XC6220B281PR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - XC6220B281PR-G | 2.8V 1A SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5 | Other; Tape & Reel (TR) | SOT89 | SOT89; Other; SOT-89-5/6 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |