Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 799885-XC6220B181PR-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-89-5/6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: XC6220
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 18μA ~ 108μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-89-5
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.665V @ 1A
Alternative Parts (Cross-Reference): S-13A1C18-U5T1U3; XC6210A17APR; XC6227C17BPR-G; G1117-18T63Uf; RP131S181B-E2-FE; RP131S181D-E2-FE; SC1541CS-1.8TRT;
Introduction Date: April 22, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.8V 1A SOT89-5 Product overview: XC6220B181PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6220B181PR-G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
IC REG LINEAR 1.8V 1A SOT89-5
IC REG LINEAR 1.8V 1A SOT89-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 799885-XC6220B181PR-G | 776-XC6220B181PR-G | 893-1125-2-ND | XC6220B181PR-G | XC6220B181PR-G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - XC6220B181PR-G | 1.8V 1A SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT89; Other; SOT-89-5/6 | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |