Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6220A401PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6220A401PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 1A with low dropout voltage. It features a wide output voltage range from 0.8V to 5.0V, selectable in 0.05V increments, and offers high accuracy of ±1% for output voltages above 2.0V. The device incorporates a Green Operation function that allows it to switch between high-speed and power-saving modes, optimizing power consumption. Built-in protection features include overcurrent protection, thermal shutdown, and an inrush current prevention circuit, which helps minimize voltage fluctuations during startup. The XC6220A401PR-G is compatible with low ESR ceramic capacitors for output stabilization and operates efficiently across a temperature range of -40°C to 85°C. It is available in multiple package options, including SOT-89-5, making it suitable for various applications such as optical disk drives, digital cameras, and audio equipment.

Datasheet Summary
Powered by GS/AI

The XC6220A401PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 1A with low dropout voltage. It features a wide output voltage range from 0.8V to 5.0V, selectable in 0.05V increments, and offers high accuracy of ±1% for output voltages above 2.0V. The device incorporates a Green Operation function that allows it to switch between high-speed and power-saving modes, optimizing power consumption. Built-in protection features include overcurrent protection, thermal shutdown, and an inrush current prevention circuit, which helps minimize voltage fluctuations during startup. The XC6220A401PR-G is compatible with low ESR ceramic capacitors for output stabilization and operates efficiently across a temperature range of -40°C to 85°C. It is available in multiple package options, including SOT-89-5, making it suitable for various applications such as optical disk drives, digital cameras, and audio equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6220A401PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6220A401PR-G
Voltage Regulators - Linear XC6220A401PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6220A401PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139134 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers