Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6220A19BPR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6220A19BPR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage of 20mV at 100mA and 60mV at 300mA, making it suitable for battery-powered applications where efficiency is critical. The output voltage is adjustable in 0.05V increments within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator incorporates several protective features, including overcurrent protection and thermal shutdown, which activate under specific conditions to prevent damage. Additionally, it includes an inrush current prevention circuit to minimize voltage fluctuations during startup. The device operates in two modes: high-speed and power-saving, automatically switching between them to optimize performance and power consumption. The XC6220A19BPR-G is compatible with low ESR ceramic capacitors for output stabilization and is available in various package types, including SOT-89-5. It is also compliant with EU RoHS standards, indicating it is environmentally friendly. This product is suitable for applications such as optical disk drives, digital cameras, and audio equipment, where reliable voltage regulation is essential.

Datasheet Summary
Powered by GS/AI

The XC6220A19BPR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage of 20mV at 100mA and 60mV at 300mA, making it suitable for battery-powered applications where efficiency is critical. The output voltage is adjustable in 0.05V increments within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator incorporates several protective features, including overcurrent protection and thermal shutdown, which activate under specific conditions to prevent damage. Additionally, it includes an inrush current prevention circuit to minimize voltage fluctuations during startup. The device operates in two modes: high-speed and power-saving, automatically switching between them to optimize performance and power consumption. The XC6220A19BPR-G is compatible with low ESR ceramic capacitors for output stabilization and is available in various package types, including SOT-89-5. It is also compliant with EU RoHS standards, indicating it is environmentally friendly. This product is suitable for applications such as optical disk drives, digital cameras, and audio equipment, where reliable voltage regulation is essential.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6220A19BPR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6220A19BPR-G
Voltage Regulators - Linear XC6220A19BPR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6220A19BPR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details