The XC6220A16BPR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 1A. It features a low dropout voltage, making it suitable for battery-powered applications, and incorporates a Green Operation function that allows it to switch between high-speed and power-saving modes automatically. The output voltage is adjustable in increments of 0.05V within a range of 0.8V to 5.0V, achieved through laser trimming technology. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring reliable operation under various conditions. An inrush current prevention circuit minimizes voltage fluctuations during startup, while the CE function allows for reduced power consumption by enabling a standby mode. The XC6220A16BPR-G is compatible with low ESR ceramic capacitors for output stabilization and is available in multiple package options, including SOT-89-5. It is also compliant with EU RoHS standards, making it an environmentally friendly choice for engineers.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6220A16BPR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |