The XC6220A15BMR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage with a maximum output current of 1A. It features a low dropout voltage of 0.2Ω, making it suitable for battery-powered applications where efficiency is critical. The output voltage is adjustable in increments of 0.05V within a range of 0.8V to 5.0V, allowing for flexibility in various applications. This regulator includes built-in protection features such as overcurrent protection and thermal shutdown, enhancing reliability during operation. It also incorporates a Green Operation function that allows automatic switching between high-speed and power-saving modes, contributing to lower power consumption. The device is compatible with low ESR ceramic capacitors for output stabilization and can operate in temperatures ranging from -40°C to 85°C. The XC6220A15BMR-G is suitable for applications including optical disk drives, magnetic disk drives, digital cameras, and digital audio equipment. It is available in multiple package options, including SOT-25, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6220A15BMR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |