Torex Semiconductor, Ltd. LDO Voltage Regulator IC XC6219F332PR-G

Description
LDO Voltage Regulators Product overview: XC6219F332PR-G from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6219F332PR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Voltage Regulators Product overview: XC6219F332PR-G from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6219F332PR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
699-XC6219F332PR-G
LDO Voltage Regulator IC 699-XC6219F332PR-G
LDO Voltage Regulators Product overview: XC6219F332PR-G from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6219F332PR-G can be used for catalog matching and distributor lookup.

LDO Voltage Regulators Product overview: XC6219F332PR-G from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6219F332PR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6219F332PR-G - 984914-XC6219F332PR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6219F332PR-G
984914-XC6219F332PR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6219F332PR-G 984914-XC6219F332PR-G
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984914-XC6219F332PR- G Number of Channels: 1 Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Torex Semiconductor Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984914-XC6219F332PR-G
Number of Channels: 1
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-XC6219F332PR-G 984914-XC6219F332PR-G
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6219F332PR-G
Output Voltage Type Fixed
Package Type Other; Reel
Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559B - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 7513086 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.85-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details