The XC6219B312MR is a 300mA high-speed LDO voltage regulator with a fixed 3.1V output, designed for battery-powered mobile and portable devices. It operates from 2.0V to 6.0V input, maintains ±2% output accuracy, and provides a dropout voltage of 200mV at 100mA. The regulator supports low-ESR ceramic capacitors, features a standby current below 0.1μA, and includes an active-high CE pin for power control. The device is housed in an SOT-25 package and is RoHS compliant. Its output voltage accuracy for values above 3.0V is ±1%. The CE pin must be actively driven high or low for stable operation; leaving it unconnected results in undefined states.
Product overview: XC6219B312MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6219B312MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6219B312MR |
| Product Name | LDO Voltage Regulator IC |