The XC6219B302MRN is a 300mA low-dropout voltage regulator from the XC6219 series, designed for portable electronics requiring stable power delivery. It supports output voltages of 3.0V with ±2% accuracy and operates from an input range of 2.0V to 6.0V. The device features a 25μA typical quiescent current and a standby current below 0.1μA. It has a dropout voltage of 200mV at 100mA and offers 65dB ripple rejection at 10kHz. The regulator is compatible with low-ESR ceramic capacitors and includes an active-high CE pin for power control. Available in the SOT-25 package, it operates reliably from -40°C to 85°C and complies with EU RoHS standards.
Product overview: XC6219B302MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6219B302MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6219B302MRN |
| Product Name | LDO Voltage Regulator IC |