The XC6219 series are 300mA CMOS LDO voltage regulators with an ON/OFF control function, designed for portable electronics such as mobile phones and digital cameras. The part is available in SOT-25, SOT-89-5, and USP-6B packages, with a maximum output current of 150mA for B-type variants. Output voltage is fixed at 2.80V with ±2% accuracy, and the regulator operates from 2.0V to 6.0V input. It offers a dropout voltage of 200mV at 100mA, a standby current of less than 0.1μA, and 65dB ripple rejection at 10kHz. The CE pin is active high with no internal pull-down resistor. The device is compatible with low ESR ceramic capacitors, operates from -40℃ to 85℃, and is EU RoHS compliant and lead-free.
Product overview: XC6219B282MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6219B282MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6219B282MRN |
| Product Name | LDO Voltage Regulator IC |