The XC6219B252MR-G is a 300mA high-speed LDO regulator with an active-high enable and no pull-down resistor, designed for battery-powered mobile devices. It operates from 2.0V to 6.0V, provides an output voltage of 2.50V with ±1% accuracy, and delivers up to 240mA output current. The regulator features a dropout voltage of 200mV at 100mA, low quiescent current of 25μA, and standby current below 0.1μA. It supports ceramic capacitors with low ESR and maintains high ripple rejection of 65dB at 10kHz. The device is housed in an SOT-25 package and operates across an ambient temperature range of -40°C to 85°C. It is EU RoHS compliant and lead-free.
LDO Voltage Regulators Product overview: XC6219B252MR-G from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6219B252MR-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-XC6219B252MR-G |
| Product Name | LDO Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Reel |
| Output Voltage | 2.5 volts |