Torex Semiconductor, Ltd. Ldo Voltage Regulator, 1.8V, 240Ma, 5-Sot-23; Output Type Torex XC6219B182MRN

Description
LDO VOLTAGE REGULATOR, 1.8V, 240mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:240mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5PinsRoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1.8V, 240mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:240mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.8V, 240Ma, 5-Sot-23; Output Type Torex - 18K7650 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.8V, 240Ma, 5-Sot-23; Output Type Torex
18K7650
Ldo Voltage Regulator, 1.8V, 240Ma, 5-Sot-23; Output Type Torex 18K7650
LDO VOLTAGE REGULATOR, 1.8V, 240mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:240mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.8V, 240mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:240mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 18K7650
Product Name Ldo Voltage Regulator, 1.8V, 240Ma, 5-Sot-23; Output Type Torex
Input Voltage 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details