The XC6219 series are 300mA CMOS LDO voltage regulators with an ON/OFF control function, designed for battery-powered applications such as mobile phones and portable devices. The XC6219B182DR variant operates with an output voltage of 1.8V, a maximum output current of 150mA, and an accuracy of ±2% for outputs below 1.5V or ±30mV for outputs ≤1.5V. It supports an input voltage range of 2.0V to 6.0V, has a dropout voltage of 200mV at 100mA, and quiescent current of 25μA. The device includes a CE pin configured for active-high operation without an internal pull-down resistor. It is available in the USP-6B package and is compliant with EU RoHS standards. The regulator is compatible with low ESR ceramic capacitors and maintains stability under rapid load changes.
Product overview: XC6219B182DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6219B182DR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6219B182DR |
| Product Name | LDO Voltage Regulator IC |