The XC6219B162MR is a 150mA high-speed LDO voltage regulator with active-high enable logic and no internal pull-down resistor. It offers a fixed output voltage of 1.6V with ±2% accuracy, operates from 2.0V to 6.0V input, and maintains a dropout voltage of 200mV at 100mA. The device supports ceramic capacitors for stability, features low standby current under 0.1μA, and provides 65dB ripple rejection at 10kHz. It is available in an SOT-25 package and is EU RoHS compliant with Pb-free finish. Operating temperature ranges from -40°C to 85°C.
Product overview: XC6219B162MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6219B162MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6219B162MR |
| Product Name | LDO Voltage Regulator IC |