The XC6219B152PRN is a 150mA high-speed LDO regulator with active-high enable logic and no pull-down resistor, designed for low-noise, stable power delivery in portable electronics. It offers an output voltage of 1.52V with ±2% accuracy, operates from 2.0V to 6.0V input, and maintains a dropout voltage of 200mV at 100mA. The device supports low-ESR ceramic capacitors, features a standby current under 0.1µA, and provides 65dB ripple rejection at 10kHz. Available in SOT-89-5 package, it operates from -40°C to 85°C and is EU RoHS compliant. The CE pin must be actively driven high or low for stable operation; floating is undefined.
Product overview: XC6219B152PRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6219B152PRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6219B152PRN |
| Product Name | LDO Voltage Regulator IC |