The XC6219 series is a 300mA high-speed LDO voltage regulator with an ON/OFF control function, designed for battery-powered mobile devices and portable electronics. It supports output voltages from 0.9V to 5.0V in 0.05V steps and offers high accuracy: ±2% for outputs above 1.5V and ±30mV for outputs at or below 1.5V. The regulator operates from 2.0V to 6.0V input, draws 25μA typical quiescent current, and features a dropout voltage of 200mV at 100mA. It provides 65dB ripple rejection at 10kHz and is compatible with low ESR ceramic capacitors. The XC6219A272MR variant, identified by the A suffix, is a 150mA version with active-high CE logic and a built-in pull-down resistor, housed in an SOT-25 package. Operating temperature ranges from -40°C to 85°C. The device is RoHS compliant and lead-free.
Product overview: XC6219A272MR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6219A272MR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6219A272MR |
| Product Name | LDO Voltage Regulator IC |