The XC6219 series is a 300mA high-speed LDO regulator with an ON/OFF switch, designed for battery-powered applications such as mobile phones and portable devices. It supports output voltages from 0.9V to 5.0V in 50mV steps, with accuracy of +2% for outputs above 1.5V or +30mV for outputs below or equal to 1.5V. The regulator operates from 2.0V to 6.0V input, has a dropout voltage of 200mV at 100mA, and draws 25μA typical quiescent current. It features a standby current under 0.1μA, 65dB ripple rejection at 10kHz, and is compatible with low-ESR ceramic capacitors. The device is available in SOT-25, SOT-89-5, and USP-6B packages, operates from -40°C to 85°C, and is EU RoHS compliant.
Product overview: XC6219A272DR from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6219A272DR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6219A272DR |
| Product Name | LDO Voltage Regulator IC |