Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6217D372GR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6217D372GR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, with output voltage selectable from 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output and offers high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function that optimizes power consumption by switching between high-speed and power-saving modes based on load current. It also includes a current limiter with a foldback circuit for short circuit protection. The XC6217D372GR-G is compatible with low ESR ceramic capacitors and has a low power consumption of 4.5OºA in power save mode and 25OºA in high-speed mode, with a standby current of less than 0.1OºA. The device is suitable for applications in smartphones, portable game consoles, digital cameras, and digital audio equipment. It is available in a USP-4D package and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for reliable voltage regulation solutions.

Datasheet Summary
Powered by GS/AI

The XC6217D372GR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, with output voltage selectable from 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output and offers high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function that optimizes power consumption by switching between high-speed and power-saving modes based on load current. It also includes a current limiter with a foldback circuit for short circuit protection. The XC6217D372GR-G is compatible with low ESR ceramic capacitors and has a low power consumption of 4.5OºA in power save mode and 25OºA in high-speed mode, with a standby current of less than 0.1OºA. The device is suitable for applications in smartphones, portable game consoles, digital cameras, and digital audio equipment. It is available in a USP-4D package and is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers looking for reliable voltage regulation solutions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6217D372GR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6217D372GR-G
Voltage Regulators - Linear XC6217D372GR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6217D372GR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901793P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details