The XC6217D30AGR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V and offers an output voltage range of 0.80V to 4.00V, selectable in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current and high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function, which allows it to switch between high-speed and power-saving modes based on load current, optimizing power consumption. The XC6217D30AGR-G also includes a current limiter for short circuit protection and is compatible with low ESR ceramic capacitors. It has a low standby current of less than 0.1OºA and operates effectively across a temperature range of -40°C to +85°C. The product is available in various package types, including USP-4D and SOT-25, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6217D30AGR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |