The XC6217D26ANR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, and offers an output voltage range from 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current and high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function that optimizes power consumption by switching between high-speed and power save modes based on load current. It also includes a current limiter for short circuit protection and is compatible with low ESR ceramic capacitors. The XC6217D26ANR-G is suitable for applications in smartphones, portable game consoles, digital cameras, and audio equipment. It is packaged in an SSOT-24 format and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6217D26ANR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |