Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6217C152NR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6217C152NR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, and the output voltage can be set between 0.80V and 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output and offers high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function that allows it to switch between high-speed and power-saving modes based on load current, optimizing power consumption. The XC6217C152NR-G also includes a current limiter with a foldback circuit for short circuit protection, and it is compatible with low ESR ceramic capacitors for output stabilization. The device is available in a compact SSOT-24 package and is compliant with EU RoHS standards, making it suitable for environmentally conscious designs. Applications for this voltage regulator include smartphones, portable game consoles, digital cameras, and digital audio equipment, making it a versatile choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The XC6217C152NR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, and the output voltage can be set between 0.80V and 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output and offers high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function that allows it to switch between high-speed and power-saving modes based on load current, optimizing power consumption. The XC6217C152NR-G also includes a current limiter with a foldback circuit for short circuit protection, and it is compatible with low ESR ceramic capacitors for output stabilization. The device is available in a compact SSOT-24 package and is compliant with EU RoHS standards, making it suitable for environmentally conscious designs. Applications for this voltage regulator include smartphones, portable game consoles, digital cameras, and digital audio equipment, making it a versatile choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6217C152NR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6217C152NR-G
Voltage Regulators - Linear XC6217C152NR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6217C152NR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
5 suppliers
Voltage Supervisors - 8023745P - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details