Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6217C12ANR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6217C12ANR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V and offers an output voltage range from 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current and high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function, allowing it to switch between high-speed and power-saving modes based on load current, which enhances efficiency. The XC6217C12ANR-G is compatible with low ESR ceramic capacitors and includes a current limiter for short circuit protection. It has a low power consumption of approximately 4.5OºA in power save mode and less than 0.1OºA in standby mode. The device is suitable for applications in smartphones, portable game consoles, digital cameras, and audio equipment. It is available in a compact SSOT-24 package and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6217C12ANR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V and offers an output voltage range from 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current and high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a "Green Operation" (GO) function, allowing it to switch between high-speed and power-saving modes based on load current, which enhances efficiency. The XC6217C12ANR-G is compatible with low ESR ceramic capacitors and includes a current limiter for short circuit protection. It has a low power consumption of approximately 4.5OºA in power save mode and less than 0.1OºA in standby mode. The device is suitable for applications in smartphones, portable game consoles, digital cameras, and audio equipment. It is available in a compact SSOT-24 package and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6217C12ANR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6217C12ANR-G
Voltage Regulators - Linear XC6217C12ANR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6217C12ANR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details