Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6217C1027R-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6217C1027R-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V and offers an output voltage range from 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current and high ripple rejection of 70dB at 1kHz. This regulator incorporates a "Green Operation" (GO) function, allowing it to switch between high-speed mode and power save mode based on load current, optimizing power consumption. The typical power consumption is 4.5OºA in power save mode and 25OºA in high-speed mode, with a standby current of less than 0.1OºA. The XC6217C1027R-G is compatible with low ESR ceramic capacitors and includes a current limiter for short circuit protection. The device is suitable for applications in smartphones, portable game consoles, digital cameras, and audio equipment. It is available in various package types, including USP-4D and SOT-25, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6217C1027R-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V and offers an output voltage range from 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current and high ripple rejection of 70dB at 1kHz. This regulator incorporates a "Green Operation" (GO) function, allowing it to switch between high-speed mode and power save mode based on load current, optimizing power consumption. The typical power consumption is 4.5OºA in power save mode and 25OºA in high-speed mode, with a standby current of less than 0.1OºA. The XC6217C1027R-G is compatible with low ESR ceramic capacitors and includes a current limiter for short circuit protection. The device is suitable for applications in smartphones, portable game consoles, digital cameras, and audio equipment. It is available in various package types, including USP-4D and SOT-25, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6217C1027R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6217C1027R-G
Voltage Regulators - Linear XC6217C1027R-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6217C1027R-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385112 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details