The XC6217C082NR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output current of 200mA, with a maximum limit of 250mA. It operates within a voltage range of 1.6V to 6.0V, with an output voltage adjustable from 0.80V to 4.00V in 0.05V increments. The device features a low dropout voltage of 80mV at 100mA output current and offers high ripple rejection of 70dB at 1kHz in high-speed mode. This regulator incorporates a green operation (GO) function that optimizes power consumption by switching between high-speed and power-saving modes based on load current. The XC6217C082NR-G is compatible with low ESR ceramic capacitors and includes a current limiter for short circuit protection. It has a low standby current of less than 0.1OºA and operates effectively in ambient temperatures ranging from -40°C to +85°C. The product is available in an SSOT-24 package and is compliant with EU RoHS standards. Applications for this voltage regulator include smartphones, portable game consoles, digital cameras, and digital audio equipment, making it suitable for various low-power electronic devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6217C082NR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |