Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6217B33A7R-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6217B33A7R-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 200mA. It features a low dropout voltage of 80mV at 100mA output, making it suitable for applications where space and efficiency are critical. The operating voltage range is from 1.6V to 6.0V, with output voltage selectable in 0.05V increments within a range of 0.80V to 4.00V. This regulator incorporates a "Green Operation" (GO) function that allows it to switch between high-speed mode and power save mode based on load conditions, optimizing power consumption. The device also includes a current limiter for short circuit protection and is compatible with low ESR ceramic capacitors. Typical applications include smartphones, portable game consoles, and digital audio equipment. The XC6217B33A7R-G is compliant with EU RoHS standards and is available in various package types, including USP-4D and SOT-25.

Datasheet Summary
Powered by GS/AI

The XC6217B33A7R-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 200mA. It features a low dropout voltage of 80mV at 100mA output, making it suitable for applications where space and efficiency are critical. The operating voltage range is from 1.6V to 6.0V, with output voltage selectable in 0.05V increments within a range of 0.80V to 4.00V. This regulator incorporates a "Green Operation" (GO) function that allows it to switch between high-speed mode and power save mode based on load conditions, optimizing power consumption. The device also includes a current limiter for short circuit protection and is compatible with low ESR ceramic capacitors. Typical applications include smartphones, portable game consoles, and digital audio equipment. The XC6217B33A7R-G is compliant with EU RoHS standards and is available in various package types, including USP-4D and SOT-25.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6217B33A7R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6217B33A7R-G
Voltage Regulators - Linear XC6217B33A7R-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6217B33A7R-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210720 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details